Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - SF2004PT SF2004PT

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1247850-SF2004PT Manufacturer Homepage: www.taiwansemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1247850-SF2004PT Manufacturer Homepage: www.taiwansemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SF2004PT - 1247850-SF2004PT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SF2004PT
1247850-SF2004PT
Diodes, Rectifiers - Single - SF2004PT 1247850-SF2004PT
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1247850-SF2004PT Manufacturer Homepage: www.taiwansemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1247850-SF2004PT
Manufacturer Homepage: www.taiwansemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SF2004PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SF2004PT
Discrete Semiconductor Products - Diodes - Rectifiers SF2004PT
DIODE GEN PURP 200V 20A TO247AD

DIODE GEN PURP 200V 20A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SF2004PT
Rectifiers SF2004PT
Rectifiers 20A,200V,GLASS Pass SUPER FAST,DUAL Rect

Rectifiers 20A,200V,GLASS Pass SUPER FAST,DUAL Rect

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1247850-SF2004PT SF2004PT SF2004PT
Product Name Diodes, Rectifiers - Single - SF2004PT Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16H-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY10S65 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 10 amps
VRRM 650 volts
View Details
Bridge Rectifiers - CC1676-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Rectifier Diode - HR1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details