Manufacturer: Taiwan Semiconductor
Win Source Part Number: 318734-SF1606PT
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 400V 16A TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 318734-SF1606PT | SF1606PT |
| Product Name | Diodes, Rectifiers - Single - SF1606PT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active |