Manufacturer: TSC America Inc.
Win Source Part Number: 793810-SA60CA R0G
Series: SA
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-204AC, DO-15, Axial
Applications: General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 60V
Current - Peak Pulse (10/1000μs): 5.4A
Power - Peak Pulse: 500W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 66.7V
Manufacturer Package: DO-204AC (DO-15)
Maximum Clamping Voltage: 96.8V
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 793810-SA60CA R0G |
| Product Name | TVS - TVS - Diodes - SA60CA R0G |
| Peak Pulse Power | 500 watts |