Taiwan Semiconductor Manufacturing Company, Ltd. Circuit Protection - TVS - Diodes SA48A

Description
Win Source Part Number: 1090795-SA48A Category: Circuit Protection>TVS - Diodes Series: SA Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,500 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 48V Voltage - Breakdown (Min): 53.3V Voltage - Clamping (Max) @ Ipp: 77.4V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.7A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SMBJ48A; SMBJ48A-13-F; SA45A; TPSMA6L48A; SMAJ48A; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: 1801-SA48AR0G,SA48AR 0G-ND,SA48A R0G-ND,1801-SA48ATR, SA48A R0G,SA48AR0G Base Product Number: SA48
Request a Quote Datasheet
Description
Win Source Part Number: 1090795-SA48A Category: Circuit Protection>TVS - Diodes Series: SA Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,500 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 48V Voltage - Breakdown (Min): 53.3V Voltage - Clamping (Max) @ Ipp: 77.4V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.7A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SMBJ48A; SMBJ48A-13-F; SA45A; TPSMA6L48A; SMAJ48A; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: 1801-SA48AR0G,SA48AR 0G-ND,SA48A R0G-ND,1801-SA48ATR, SA48A R0G,SA48AR0G Base Product Number: SA48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1090795-SA48A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1090795-SA48A
Circuit Protection - TVS - Diodes 1090795-SA48A
Win Source Part Number: 1090795-SA48A Category: Circuit Protection>TVS - Diodes Series: SA Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,500 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 48V Voltage - Breakdown (Min): 53.3V Voltage - Clamping (Max) @ Ipp: 77.4V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.7A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SMBJ48A; SMBJ48A-13-F; SA45A; TPSMA6L48A; SMAJ48A; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: 1801-SA48AR0G,SA48AR 0G-ND,SA48A R0G-ND,1801-SA48ATR, SA48A R0G,SA48AR0G Base Product Number: SA48

Win Source Part Number: 1090795-SA48A
Category: Circuit Protection>TVS - Diodes
Series: SA
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,500
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 53.3V
Voltage - Clamping (Max) @ Ipp: 77.4V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.7A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SMBJ48A; SMBJ48A-13-F; SA45A; TPSMA6L48A; SMAJ48A;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Other Names: 1801-SA48AR0G,SA48AR0G-ND,SA48A R0G-ND,1801-SA48ATR,SA48A R0G,SA48AR0G
Base Product Number: SA48

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1090795-SA48A
Product Name Circuit Protection - TVS - Diodes
Package DO-204AC, DO-15, Axial
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA110CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Diodes - 1658468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Smc
View Details