Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1094275-SA150CA R0G
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 150V
Minimum Breakdown Voltage: 167V
Max Clamping Voltage: 243V
Peak Pulse Current(Ippm): 2.1A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1094275-SA150CA R0G |
| Product Name | TVS - TVS - Diodes - SA150CA R0G |
| Package | DO-15; DO-204AC (DO-15) |
| VWM | 150 volts |
| IPPM | 2.1 amps |