Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1094249-SA100CA R0G
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 100V
Minimum Breakdown Voltage: 111V
Max Clamping Voltage: 162V
Peak Pulse Current(Ippm): 3.2A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1094249-SA100CA R0G |
| Product Name | TVS - TVS - Diodes - SA100CA R0G |
| Package | DO-15; DO-204AC (DO-15) |
| VWM | 100 volts |
| IPPM | 3.2 amps |