Manufacturer: Taiwan Semiconductor
Win Source Part Number: 893275-S8MC V7G
Features: Diode Standard 1000 V 8A Surface Mount DO-214AB (SMC)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: S8MC
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.10.0080
Other Part Number: S8MCV7GCT, S8MC V7GDKR, S8MC V7GCT-ND, S8MC V7GTR-ND, S8MCV7GTR, S8MC V7GTR, S8MCV7G, S8MC V7GDKR-ND, S8MCV7GDKR
Rectifiers 8A 1000V Standard Recov Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 893275-S8MC V7G | S8MC V7G |
| Product Name | Diodes, Rectifiers - Single - S8MC V7G | Rectifiers |
| Diode Type | Diode Standard 1000 V 8A Surface Mount DO-214AB (SMC) |