Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes S8KC

Description
Win Source Part Number: 1368207-S8KC Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Base Product Number: S8KC Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 8A Speed: Standard Recovery >500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 10 µA @ 800 V Capacitance @ Vr, F: 48pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1368207-S8KC Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Base Product Number: S8KC Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 8A Speed: Standard Recovery >500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 10 µA @ 800 V Capacitance @ Vr, F: 48pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368207-S8KC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368207-S8KC
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368207-S8KC
Win Source Part Number: 1368207-S8KC Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Base Product Number: S8KC Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 8A Speed: Standard Recovery >500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 10 µA @ 800 V Capacitance @ Vr, F: 48pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1368207-S8KC
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Base Product Number: S8KC
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 8A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Capacitance @ Vr, F: 48pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1368207-S8KC
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VR 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMP1352-079LF - 029442-SMP1352-079LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - Single
Tj -65 to 150 C (-85 to 302 F)
View Details
6 suppliers
Rectifier Diodes - 3PF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3250 mA
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 400 volts
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - 1PS301/ZL115 - Acme Chip Technology Co., Limited
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 80 volts
View Details