Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - S8KC R7G S8KC R7G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 932823-S8KC R7G Features: Diode Standard 800 V 8A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Not For New Designs Family Name: S8KC Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: S8KCR7GCT, S8KCR7GDKR, S8KC R7GDKR, S8KCR7GTR, S8KC R7GTR-ND, S8KC R7GTR, S8KC R7GCT-ND, S8KC R7GCT, S8KC R7GDKR-ND
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 932823-S8KC R7G Features: Diode Standard 800 V 8A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Not For New Designs Family Name: S8KC Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: S8KCR7GCT, S8KCR7GDKR, S8KC R7GDKR, S8KCR7GTR, S8KC R7GTR-ND, S8KC R7GTR, S8KC R7GCT-ND, S8KC R7GCT, S8KC R7GDKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S8KC R7G - 932823-S8KC R7G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S8KC R7G
932823-S8KC R7G
Diodes, Rectifiers - Single - S8KC R7G 932823-S8KC R7G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 932823-S8KC R7G Features: Diode Standard 800 V 8A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Not For New Designs Family Name: S8KC Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: S8KCR7GCT, S8KCR7GDKR, S8KC R7GDKR, S8KCR7GTR, S8KC R7GTR-ND, S8KC R7GTR, S8KC R7GCT-ND, S8KC R7GCT, S8KC R7GDKR-ND

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 932823-S8KC R7G
Features: Diode Standard 800 V 8A Surface Mount DO-214AB (SMC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AB, SMC
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: S8KC
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: S8KCR7GCT, S8KCR7GDKR, S8KC R7GDKR, S8KCR7GTR, S8KC R7GTR-ND, S8KC R7GTR, S8KC R7GCT-ND, S8KC R7GCT, S8KC R7GDKR-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S8KC R7G
Rectifiers S8KC R7G
Rectifiers 8A, 800V, GLASS PASSIVATED SMD RECTIFIER

Rectifiers 8A, 800V, GLASS PASSIVATED SMD RECTIFIER

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 932823-S8KC R7G S8KC R7G
Product Name Diodes, Rectifiers - Single - S8KC R7G Rectifiers
Diode Type Diode Standard 800 V 8A Surface Mount DO-214AB (SMC)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3SF2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16W,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
9 suppliers
RF Diodes - BAR50-02L - 079400-BAR50-02L - Win Source Electronics
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers