Win Source Part Number: 1090167-S4J R7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 4 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Other Names: 1801-S4JR7TR
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1090167-S4J R7 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Package | DO-214AB, SMC |