TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
S3B R6 -- RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Rectifiers
S3B R6
Description
Rectifiers 3A 100V
Description
Rectifiers 3A 100V
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
S3B R6 |
|
Product Name
|
Rectifiers |
|
Package
|
DO-214AB-2
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Rectifier Configuration / Technology
Schottky
Package
TO-220; To-220f
RoHS Compliant
RoHS
View Details