TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
S3A R7 -- RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Rectifiers
S3A R7
Description
Rectifiers 3A 50V
Description
Rectifiers 3A 50V
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
S3A R7 |
|
Product Name
|
Rectifiers |
|
Package
|
DO-214AB-2
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Applications
Switching; High Voltage
RoHS Compliant
RoHS
VF
1 to 1.00E-3 volts
View Details
5 suppliers
Fuji Electric Corp. of America
Package
T-Pack(S)
IO
20 amps
VRRM
650 volts
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details