Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170337-S2MAF-T
Forward Voltage: 1.1 V
Power Dissipation: 400 mW
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Max Reverse Leakage Current: 5 µA
Max Repetitive Reverse Voltage (Vrrm): 1 kV
Reverse Recovery Time: 150 ns
Max Forward Surge Current (Ifsm): 50 A
Max Junction Temperature (Tj): 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1170337-S2MAF-T |
| Product Name | Custom Parts - Custom Parts (S - T) - S2MAF-T |