Taiwan Semiconductor Manufacturing Company, Ltd. OEM Parts - OEM Parts ( S ) - S2G R4 S2G R4

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089977-S2G R4 Mounting: SMD (SMT) Forward Voltage: 1.15 V Peak Non-Repetitive Surge Current: 50 A Forward Current: 2 A Number of Pins: 2 Categories: OEM Parts( S ) Case / Package: SMB Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8541100080 Element Configuration: Single
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089977-S2G R4 Mounting: SMD (SMT) Forward Voltage: 1.15 V Peak Non-Repetitive Surge Current: 50 A Forward Current: 2 A Number of Pins: 2 Categories: OEM Parts( S ) Case / Package: SMB Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8541100080 Element Configuration: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - S2G R4 - 1089977-S2G R4 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - S2G R4
1089977-S2G R4
OEM Parts - OEM Parts ( S ) - S2G R4 1089977-S2G R4
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089977-S2G R4 Mounting: SMD (SMT) Forward Voltage: 1.15 V Peak Non-Repetitive Surge Current: 50 A Forward Current: 2 A Number of Pins: 2 Categories: OEM Parts( S ) Case / Package: SMB Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8541100080 Element Configuration: Single

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089977-S2G R4
Mounting: SMD (SMT)
Forward Voltage: 1.15 V
Peak Non-Repetitive Surge Current: 50 A
Forward Current: 2 A
Number of Pins: 2
Categories: OEM Parts( S )
Case / Package: SMB
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8541100080
Element Configuration: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1089977-S2G R4
Product Name OEM Parts - OEM Parts ( S ) - S2G R4
Unlock Full Specs
to access all available technical data