TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
S2D R5 -- RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Rectifiers
S2D R5
Description
Rectifiers 1.5A 200V
Datasheet
Description
Rectifiers 1.5A 200V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
S2D R5 |
|
Product Name
|
Rectifiers |
|
Package
|
DO-214AA-2
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
TO-3PF
IO
30 amps
VRRM
40 volts
View Details
Package
SOD-523; SOD523
RoHS Compliant
RoHS
IR
30000 mA
View Details
7 suppliers
Rectifier Configuration / Technology
Schottky
Package
SOD-323; Sod-323
RoHS Compliant
RoHS
View Details