Win Source Part Number: 1383363-S1JM
Category: Discrete Semiconductor Products>Diodes>Rect
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 780 ns
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Surface Mount
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: Micro SMA
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor
REACH Status: REACH Unaffected
Standard Package: 18,000 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Step Recovery Diodes |
| Product Number | 1383363-S1JM |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes |
| Configuration | Single |
| Package | 2-SMD, Flat Lead |
| VF | 1.1 volts |
| VR | 600 volts |