Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - S1GL S1GL

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1244998-S1GL Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1244998-S1GL Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S1GL - 1244998-S1GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1GL
1244998-S1GL
Diodes, Rectifiers - Single - S1GL 1244998-S1GL
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1244998-S1GL Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1244998-S1GL
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1244998-S1GL
Product Name Diodes, Rectifiers - Single - S1GL
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4468 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 110 mA
IR 0.0500 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diodes - NC104 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SBD - Model: MS865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details