Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - S1G M2G S1G M2G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 892812-S1G M2G Features: Diode Standard 400 V 1A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: S1G Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0080 Other Part Number: S1G M2G-ND, S1GM2G
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 892812-S1G M2G Features: Diode Standard 400 V 1A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: S1G Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0080 Other Part Number: S1G M2G-ND, S1GM2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S1G M2G - 892812-S1G M2G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1G M2G
892812-S1G M2G
Diodes, Rectifiers - Single - S1G M2G 892812-S1G M2G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 892812-S1G M2G Features: Diode Standard 400 V 1A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: S1G Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0080 Other Part Number: S1G M2G-ND, S1GM2G

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 892812-S1G M2G
Features: Diode Standard 400 V 1A Surface Mount DO-214AC (SMA)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: S1G
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0080
Other Part Number: S1G M2G-ND, S1GM2G

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S1G M2G
Rectifiers S1G M2G
Rectifiers Diode, 1A, 400V

Rectifiers Diode, 1A, 400V

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 892812-S1G M2G S1G M2G
Product Name Diodes, Rectifiers - Single - S1G M2G Rectifiers
Diode Type Diode Standard 400 V 1A Surface Mount DO-214AC (SMA)
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAV99/8,235-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA875C12R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 120 volts
View Details
Bridge Rectifiers - CC2574-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers