Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
S10KC V7G -- RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Rectifiers
S10KC V7G
Description
Rectifiers 10A 800V Standard Recov Rectifier
Datasheet
Description
Rectifiers 10A 800V Standard Recov Rectifier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
S10KC V7G
Rectifiers
S10KC V7G
Rectifiers 10A 800V Standard Recov Rectifier
Rectifiers 10A 800V Standard Recov Rectifier
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
S10KC V7G
Product Name
Rectifiers
Package
SMC-2
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Discrete Semiconductor Products - Diodes - Rectifiers
F1892D1000
Specs
Life Cycle Stage
Active
V
F
1.4 volts
View Details
RS Components, Ltd.
Schottky Diodes & Rectifiers
1219451
Specs
Rectifier Configuration / Technology
Schottky
Package
Do-214ac (sma)
RoHS Compliant
RoHS
View Details
Micross Components, Inc.
High Voltage Power Rectifiers
HRSCH12500
Specs
I
FSM
50 amps
I
F
500 mA
t
rr
5000 ns
View Details
Infineon Technologies AG
Diodes, Rectifiers - Single - BAS16 E6393
BAS16 E6393
Specs
Diode Type
Standard
V
F
1.25 volts
V
R
80 volts
View Details
2
suppliers