Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1092781-RSFML RVG
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 500mA
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Sub SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Rectifiers 500ns0.5A 1000V Fs Recov Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1092781-RSFML RVG | RSFML RVG |
| Product Name | Diodes, Rectifiers - Single - RSFML RVG | Rectifiers |
| Diode Type | Standard | |
| VF | 1.3 volts | |
| VR | 1000 volts | |
| IR | 0.0050 mA |