Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089079-RSFML R2
Length: 2.9 mm
Mounting: SMD (SMT)
Forward Voltage: 1.3 V
Peak Non-Repetitive Surge Current: 10 A
Forward Current: 500 mA
Height: 1.43 mm
Number of Pins: 2
Width: 1.9 mm
Categories: OEM Parts(O-R)
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 1 kV
Peak Reverse Current: 50 µA
Reverse Recovery Time: 500 ns
Max Forward Surge Current (Ifsm): 10 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1089079-RSFML R2 |
| Product Name | OEM Parts - OEM Parts (O - R) - RSFML R2 |