Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
RSFBL R2 -- RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Rectifiers
RSFBL R2
Description
Rectifiers 0,5A, 100V, SMF FAST RECOVERY
Description
Rectifiers 0,5A, 100V, SMF FAST RECOVERY
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
RSFBL R2
Rectifiers
RSFBL R2
Rectifiers 0,5A, 100V, SMF FAST RECOVERY
Rectifiers 0,5A, 100V, SMF FAST RECOVERY
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
RSFBL R2
Product Name
Rectifiers
Package
SMA-Sub-2
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
1826821
Specs
Rectifier Configuration / Technology
Schottky
Package
Smaf
RoHS Compliant
RoHS
View Details
Micross Components, Inc.
High Voltage Power Rectifiers
HRSCHJ15K
Specs
I
FSM
25 amps
I
F
50 mA
t
rr
2500 ns
View Details
Nexperia B.V.
Discrete Semiconductor Products - Diodes - Rectifiers
BAV70/S911R
Specs
Package
SC-59; SOT23
Life Cycle Stage
Active
V
F
1.25 volts
View Details
Infineon Technologies AG
RF Diodes - BAR50-02V E6327
BAR50-02V E6327
Specs
Configuration
Single
Diode Type
PIN - Single
Life Cycle Stage
Obsolete(EOL)
View Details
2
suppliers