Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1092726-RS2DA R3G
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Rectifiers 1.5A, 200V, FAST Rec. SMA RECTIFIER
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1092726-RS2DA R3G | RS2DA R3G |
| Product Name | Diodes, Rectifiers - Single - RS2DA R3G | Rectifiers |
| Diode Type | Standard | |
| VF | 1.3 volts | |
| VR | 200 volts | |
| IR | 0.0050 mA |