Win Source Part Number: 1089011-RS1MLS RVG
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1.2A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1.2 A
Reverse Recovery Time (trr): 300 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123H
Supplier Device Package: SOD-123HE
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Other Names: RS1MLSRVGTR,RS1MLS RVGTR-ND,RS1MLS RVGTR,RS1MLS RVGCT-ND,RS1MLS RVGDKR,RS1MLSRVGDKR,
Base Product Number: RS1M
Rectifiers 1.2A, 1000V Halogen Free
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1089011-RS1MLS RVG | RS1MLS RVG |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers |
| Diode Type | Standard | |
| VF | 1.3 volts | |
| VR | 1000 volts | |
| IR | 0.0050 mA |