Manufacturer: Taiwan Semiconductor Corporation
Win Source Part Number: 807393-RS1ML RUG
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 800mA
Reverse Recovery Time (trr): 500ns
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: Sub SMA
Manufacturer Package: DO-219AB
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 800mA
Current - Reverse Leakage at Vr: 5μA at 1000V
Capacitance at Vr, F: 10pF at 4V, 1MHz
Rectifiers 500ns 0.8A 1000V Fs Recov Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 807393-RS1ML RUG | RS1ML RUG |
| Product Name | Diodes, Rectifiers - Single - RS1ML RUG | Rectifiers |
| Diode Type | Standard | |
| VF | 1.3 volts | |
| IR | 0.0050 mA |