Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - RS1GL RVG RS1GL RVG

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1092703-RS1GL RVG Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 800mA Voltage - Forward (Vf) (Max) @ If: 1.3V @ 800mA Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Sub SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1092703-RS1GL RVG Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 800mA Voltage - Forward (Vf) (Max) @ If: 1.3V @ 800mA Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Sub SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RS1GL RVG - 1092703-RS1GL RVG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS1GL RVG
1092703-RS1GL RVG
Diodes, Rectifiers - Single - RS1GL RVG 1092703-RS1GL RVG
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1092703-RS1GL RVG Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 800mA Voltage - Forward (Vf) (Max) @ If: 1.3V @ 800mA Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Sub SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1092703-RS1GL RVG
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 800mA
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Sub SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
RS1GL RVG
Rectifiers RS1GL RVG
Rectifiers 150ns 0.8A 400V Fs Recov Rectifier

Rectifiers 150ns 0.8A 400V Fs Recov Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1092703-RS1GL RVG RS1GL RVG
Product Name Diodes, Rectifiers - Single - RS1GL RVG Rectifiers
Diode Type Standard
VF 1.3 volts
VR 400 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS1KW64KA-4 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 3800 mA
trr 2000 ns
View Details
Diode Arrays - 1727-5441-6-ND - DigiKey
Specs
Arrangement Common Catode
Tj 125 C (257 F)
Package SOT323; SC-70, SOT-323
View Details
5 suppliers
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details