Taiwan Semiconductor Manufacturing Company, Ltd. Custom Parts - Custom Parts (N - R) - RS1D R2 RS1D R2

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116317-RS1D R2 Packaging: Tape and Reel Forward Voltage: 1.3 V Peak Non-Repetitive Surge Current: 30 A Number of Pins: 2 Categories: Custom Parts Case / Package: SMA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116317-RS1D R2 Packaging: Tape and Reel Forward Voltage: 1.3 V Peak Non-Repetitive Surge Current: 30 A Number of Pins: 2 Categories: Custom Parts Case / Package: SMA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - RS1D R2 - 1116317-RS1D R2 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - RS1D R2
1116317-RS1D R2
Custom Parts - Custom Parts (N - R) - RS1D R2 1116317-RS1D R2
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116317-RS1D R2 Packaging: Tape and Reel Forward Voltage: 1.3 V Peak Non-Repetitive Surge Current: 30 A Number of Pins: 2 Categories: Custom Parts Case / Package: SMA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 150 °C

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116317-RS1D R2
Packaging: Tape and Reel
Forward Voltage: 1.3 V
Peak Non-Repetitive Surge Current: 30 A
Number of Pins: 2
Categories: Custom Parts
Case / Package: SMA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1116317-RS1D R2
Product Name Custom Parts - Custom Parts (N - R) - RS1D R2
Unlock Full Specs
to access all available technical data