Manufacturer: TSC America Inc.
Win Source Part Number: 793371-RS1BL R3G
Series: *
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Rectifiers 1A, 100V, GP SMF FAST RECOVERY
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 793371-RS1BL R3G | RS1BL R3G |
| Product Name | Diodes, Rectifiers - Single - RS1BL R3G | Rectifiers |
| Package | Sub SMA-2 |