Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088995-RS1A R3
Mounting: SMD (SMT)
Forward Voltage: 1.3 V
Forward Current: 1 A
Weight: 68 mg
Number of Pins: 2
Width: 4.75 mm
Categories: OEM Parts(O-R)
Case / Package: SMA
Alternative Parts (Cross-Reference): RS1A+;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088995-RS1A R3 |
| Product Name | OEM Parts - OEM Parts (O - R) - RS1A R3 |