Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087657-RB751V-40WS RR
Forward Voltage: 370 mV
Peak Non-Repetitive Surge Current: 200 mA
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Element Configuration: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1087657-RB751V-40WS RR |
| Product Name | OEM Parts - OEM Parts (O - R) - RB751V-40WS RR |