Taiwan Semiconductor Manufacturing Company, Ltd. OEM Parts - OEM Parts (O - R) - P6SMB47CA R4 P6SMB47CA R4

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083663-P6SMB47CA R4 Mounting: SMD (SMT) Clamping Voltage: 64.8 V Polarity: Bidirectional Reverse Breakdown Voltage: 44.7 V Peak Pulse Current: 9.7 A Leakage Current: 5 µA Number of Elements: 1 Number of Pins: 2 Categories: OEM Parts(O-R) Case / Package: SMB Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Breakdown Voltage: 44.7 V Peak Pulse Power: 600 W Reverse Standoff Voltage: 40.2 V Test Current: 1 mA
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083663-P6SMB47CA R4 Mounting: SMD (SMT) Clamping Voltage: 64.8 V Polarity: Bidirectional Reverse Breakdown Voltage: 44.7 V Peak Pulse Current: 9.7 A Leakage Current: 5 µA Number of Elements: 1 Number of Pins: 2 Categories: OEM Parts(O-R) Case / Package: SMB Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Breakdown Voltage: 44.7 V Peak Pulse Power: 600 W Reverse Standoff Voltage: 40.2 V Test Current: 1 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - P6SMB47CA R4 - 1083663-P6SMB47CA R4 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - P6SMB47CA R4
1083663-P6SMB47CA R4
OEM Parts - OEM Parts (O - R) - P6SMB47CA R4 1083663-P6SMB47CA R4
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083663-P6SMB47CA R4 Mounting: SMD (SMT) Clamping Voltage: 64.8 V Polarity: Bidirectional Reverse Breakdown Voltage: 44.7 V Peak Pulse Current: 9.7 A Leakage Current: 5 µA Number of Elements: 1 Number of Pins: 2 Categories: OEM Parts(O-R) Case / Package: SMB Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Breakdown Voltage: 44.7 V Peak Pulse Power: 600 W Reverse Standoff Voltage: 40.2 V Test Current: 1 mA

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083663-P6SMB47CA R4
Mounting: SMD (SMT)
Clamping Voltage: 64.8 V
Polarity: Bidirectional
Reverse Breakdown Voltage: 44.7 V
Peak Pulse Current: 9.7 A
Leakage Current: 5 µA
Number of Elements: 1
Number of Pins: 2
Categories: OEM Parts(O-R)
Case / Package: SMB
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Breakdown Voltage: 44.7 V
Peak Pulse Power: 600 W
Reverse Standoff Voltage: 40.2 V
Test Current: 1 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1083663-P6SMB47CA R4
Product Name OEM Parts - OEM Parts (O - R) - P6SMB47CA R4
Unlock Full Specs
to access all available technical data