Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083659-P6SMB39A R5
Mounting: SMD (SMT)
Clamping Voltage: 53.9 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 37.1 V
Peak Pulse Current: 11.6 A
Leakage Current: 5 µA
Number of Elements: 1
Number of Pins: 2
Categories: OEM Parts(O-R)
Case / Package: SMB
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Peak Pulse Power: 600 W
Reverse Standoff Voltage: 33.3 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1083659-P6SMB39A R5 |
| Product Name | OEM Parts - OEM Parts (O - R) - P6SMB39A R5 |