Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986647-P6SMB36A R4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Clamping Voltage: 49.9 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 34.2 V
Peak Pulse Current: 12.6 A
Leakage Current: 5 µA
Number of Elements: 1
Number of Pins: 2
Categories: OEM Parts(O-R)
Case / Package: SMB
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Schedule B: 8541100080
Breakdown Voltage: 34.2 V
Peak Pulse Power: 600 W
Reverse Standoff Voltage: 30.8 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 986647-P6SMB36A R4 |
| Product Name | OEM Parts - OEM Parts (O - R) - P6SMB36A R4 |