Manufacturer: Taiwan Semiconductor Corporation
Win Source Part Number: 802638-P6KE110A
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 94V
Voltage - Breakdown (Min): 105V
Current - Peak Pulse (10/1000μs): 4A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: DO-15
Manufacturer Package: DO-204AC, DO-15, Axial
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 152V
Part Number Series: P6KE110
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 802638-P6KE110A |
| Product Name | TVS - TVS - Diodes - P6KE110A |
| Peak Pulse Power | 600 watts |