Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083584-P4SMA30CA R2
Mounting: SMD (SMT)
Clamping Voltage: 41.4 V
Polarity: Bidirectional
Reverse Breakdown Voltage: 28.5 V
Peak Pulse Current: 10 A
Leakage Current: 5 µA
Number of Elements: 1
Number of Pins: 2
Categories: OEM Parts(O-R)
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Peak Pulse Power: 400 W
Reverse Standoff Voltage: 25.6 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1083584-P4SMA30CA R2 |
| Product Name | OEM Parts - OEM Parts (O - R) - P4SMA30CA R2 |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | SMA; SMA |
| Pin Count | 2 |