Taiwan Semiconductor Manufacturing Company, Ltd. Circuit Protection - TVS - Diodes P4SMA180AH

Description
Win Source Part Number: 1083573-P4SMA180AH Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, P4SMA Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 7,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 154V Voltage - Breakdown (Min): 171V Voltage - Clamping (Max) @ Ipp: 246V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.7A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: 1801-P4SMA180AHM2G,1 801-P4SMA180AHTR,P4S MA180AHM2G,P4SMA180A HM2G-ND Base Product Number: P4SMA180
Request a Quote Datasheet
Description
Win Source Part Number: 1083573-P4SMA180AH Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, P4SMA Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 7,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 154V Voltage - Breakdown (Min): 171V Voltage - Clamping (Max) @ Ipp: 246V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.7A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: 1801-P4SMA180AHM2G,1 801-P4SMA180AHTR,P4S MA180AHM2G,P4SMA180A HM2G-ND Base Product Number: P4SMA180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1083573-P4SMA180AH - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1083573-P4SMA180AH
Circuit Protection - TVS - Diodes 1083573-P4SMA180AH
Win Source Part Number: 1083573-P4SMA180AH Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, P4SMA Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 7,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 154V Voltage - Breakdown (Min): 171V Voltage - Clamping (Max) @ Ipp: 246V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.7A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: 1801-P4SMA180AHM2G,1 801-P4SMA180AHTR,P4S MA180AHM2G,P4SMA180A HM2G-ND Base Product Number: P4SMA180

Win Source Part Number: 1083573-P4SMA180AH
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, P4SMA
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 7,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 154V
Voltage - Breakdown (Min): 171V
Voltage - Clamping (Max) @ Ipp: 246V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.7A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Other Names: 1801-P4SMA180AHM2G,1801-P4SMA180AHTR,P4SMA180AHM2G,P4SMA180AHM2G-ND
Base Product Number: P4SMA180

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1083573-P4SMA180AH
Product Name Circuit Protection - TVS - Diodes
Package DO-214AC, SMA
Unlock Full Specs
to access all available technical data