Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1085529-P4KE160A R1G
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AL (DO-41)
STAND-OFF Voltage (Vwm): 136V
Minimum Breakdown Voltage: 152V
Max Clamping Voltage: 219V
Peak Pulse Current(Ippm): 1.9A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085529-P4KE160A R1G |
| Product Name | TVS - TVS - Diodes - P4KE160A R1G |
| Package | DO-41; DO-204AL (DO-41) |
| VWM | 136 volts |
| IPPM | 1.9 amps |