Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1228553-MUR360S
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 600V 3A DO214AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1228553-MUR360S | MUR360S |
| Product Name | Diodes, Rectifiers - Single - MUR360S | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active |