Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - MUR360S V7G MUR360S V7G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 928505-MUR360S V7G Features: Diode Standard 600 V 3A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: MUR360 Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0080 Other Part Number: MUR360S V7GTR, MUR360S V7GDKR-ND, MUR360S V7GDKR, MUR360SV7GDKR, MUR360SV7G, MUR360SV7GTR, MUR360S V7GCT-ND, MUR360SV7GCT, MUR360S V7GTR-ND
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 928505-MUR360S V7G Features: Diode Standard 600 V 3A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: MUR360 Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0080 Other Part Number: MUR360S V7GTR, MUR360S V7GDKR-ND, MUR360S V7GDKR, MUR360SV7GDKR, MUR360SV7G, MUR360SV7GTR, MUR360S V7GCT-ND, MUR360SV7GCT, MUR360S V7GTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MUR360S V7G - 928505-MUR360S V7G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR360S V7G
928505-MUR360S V7G
Diodes, Rectifiers - Single - MUR360S V7G 928505-MUR360S V7G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 928505-MUR360S V7G Features: Diode Standard 600 V 3A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: MUR360 Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0080 Other Part Number: MUR360S V7GTR, MUR360S V7GDKR-ND, MUR360S V7GDKR, MUR360SV7GDKR, MUR360SV7G, MUR360SV7GTR, MUR360S V7GCT-ND, MUR360SV7GCT, MUR360S V7GTR-ND

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 928505-MUR360S V7G
Features: Diode Standard 600 V 3A Surface Mount DO-214AB (SMC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: MUR360
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.10.0080
Other Part Number: MUR360S V7GTR, MUR360S V7GDKR-ND, MUR360S V7GDKR, MUR360SV7GDKR, MUR360SV7G, MUR360SV7GTR, MUR360S V7GCT-ND, MUR360SV7GCT, MUR360S V7GTR-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
MUR360S V7G
Rectifiers MUR360S V7G
Rectifiers 50ns 3A 600V Hi Eff Recov Rectifier

Rectifiers 50ns 3A 600V Hi Eff Recov Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 928505-MUR360S V7G MUR360S V7G
Product Name Diodes, Rectifiers - Single - MUR360S V7G Rectifiers
Diode Type Diode Standard 600 V 3A Surface Mount DO-214AB (SMC)
Unlock Full Specs
to access all available technical data