Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1078480-MMSZ5259B RHG
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 100nA @ 30V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-123F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Zener Diodes Zener 500mW 5% 39V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1078480-MMSZ5259B RHG | MMSZ5259B RHG |
| Product Name | Diodes - Zener - Single - MMSZ5259B RHG | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F-2 |
| VZ | 39 volts | |
| ZZT | 80 ohms |