Taiwan Semiconductor Manufacturing Company, Ltd. Diodes - Zener - Single - MMSZ5230B RHG MMSZ5230B RHG

Description
Manufacturer: TSC America Inc. Win Source Part Number: 789040-MMSZ5230B RHG Operating Temperature Range: -65°C ~ 150°C (TJ) Package: SOD-123F Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123F Impedance (Maximum) (Zzt): 19 Ohm Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TSC America Inc. Win Source Part Number: 789040-MMSZ5230B RHG Operating Temperature Range: -65°C ~ 150°C (TJ) Package: SOD-123F Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123F Impedance (Maximum) (Zzt): 19 Ohm Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5230B RHG - 789040-MMSZ5230B RHG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5230B RHG
789040-MMSZ5230B RHG
Diodes - Zener - Single - MMSZ5230B RHG 789040-MMSZ5230B RHG
Manufacturer: TSC America Inc. Win Source Part Number: 789040-MMSZ5230B RHG Operating Temperature Range: -65°C ~ 150°C (TJ) Package: SOD-123F Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123F Impedance (Maximum) (Zzt): 19 Ohm Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: TSC America Inc.
Win Source Part Number: 789040-MMSZ5230B RHG
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: SOD-123F
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-123F
Impedance (Maximum) (Zzt): 19 Ohm
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5230B RHG
Zener Diodes MMSZ5230B RHG
Zener Diodes Zener 500mW 5% 4V7

Zener Diodes Zener 500mW 5% 4V7

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 789040-MMSZ5230B RHG MMSZ5230B RHG
Product Name Diodes - Zener - Single - MMSZ5230B RHG Zener Diodes
VZ 4.7 volts
Unlock Full Specs
to access all available technical data