Manufacturer: Taiwan Semiconductor
Win Source Part Number: 927555-MMSZ5227B RHG
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 3.6 V 500 mW ±5% Surface Mount SOD-123F
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSZ5227
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0050
Other Part Number: MMSZ5227B RHG-ND, MMSZ5227BRHG
Zener Diodes Zener 500mW 5% 3V6
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 927555-MMSZ5227B RHG | MMSZ5227B RHG |
| Product Name | Diodes - Zener - Single - MMSZ5227B RHG | Zener Diodes |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F-2 |