The MMBT3906L is a PNP small signal transistor for general-purpose switching and amplification, packaged in an SOT-23 surface-mount case measuring 2.70 to 3.10 mm in length, 1.10 to 1.50 mm in width, and 0.30 to 0.51 mm in thickness. It has a maximum power dissipation of 350 mW, collector-emitter voltage of -40 V, collector current of -200 mA, and operates over a junction temperature range of -55°C to +150°C. The device meets RoHS compliance and is rated for soldering up to 260°C/10s. Thermal resistance is 357°C/W. It features a minimum DC current gain of 60 at IC = -100 mA and a gain-bandwidth product of 250 MHz. The part is moisture sensitivity level 1 and uses a matte tin lead finish with nickel underplate. Halogen-free variants are identified by the "G" suffix in the packaging code.
Bipolar Transistors - BJT 0,3mW PNP Transistor
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MMBT3906L RF |
| Product Name | Bipolar Transistors - BJT |