The MMBT3906 RF is a PNP small signal transistor in an SOT-23 surface-mount package, rated for 350 mW power dissipation, with a collector-emitter voltage of -40 V, collector current of -200 mA, and a junction temperature range of -55 to +150 °C. It features matte tin lead finish, RoHS compliance, and is moisture sensitivity level 1. The device meets MIL-STD-202 for solderability and is halogen-free when marked with suffix "G". Thermal resistance is 357 °C/W. Current gain (hFE) ranges from 100 to 300 at -1 V collector-emitter voltage and -10 mA collector current. The gain-bandwidth product is 250 MHz at -20 V and -10 mA.
Bipolar Transistors - BJT 0,3mW PNP Transistor
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MMBT3906 RF |
| Product Name | Bipolar Transistors - BJT |