The MMBT2907A is a 350mW PNP small signal transistor in an SOT-23 package, designed for general-purpose switching and amplification. It features a collector-base voltage rating of -60V, collector-emitter voltage of -60V, and collector current of -600mA. The junction and storage temperature range is -55°C to +150°C. The device is RoHS compliant, uses a green halogen-free compound, and has a matte tin lead finish with nickel underplate. It meets MIL-STD-202 solderability requirements and withstands 260°C for 10 seconds. The SOT-23 case dimensions are 2.70-3.10mm in height, 1.10-1.50mm in width, and 0.30-0.51mm in thickness. The part is supplied in 3K/reel tape and reel packaging with marking code 2F.
Bipolar Transistors - BJT 0,35mW PNP Transistor
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MMBT2907A RF |
| Product Name | Bipolar Transistors - BJT |