Diode Rectifier Brge 800V 0.8A 4-Pin MBS
Diode Rectifier Brge 800V 0.8A 4-Pin MBS
Diode Rectifier Brge 800V 0.8A 4-Pin MBS
Win Source Part Number: 1076576-MBS8
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 800 mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Package / Case: 4-BESOP (0.173", 4.40mm Width)
Supplier Device Package: MBS
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MCL4148-TR3; MCL4448-TR; MCL4448-TR3; MB6S-TP; DF01S; DF08SA-E3/45MBS8.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Other Names: MBS8RCGTR,MBS8RCGDKR
Base Product Number: MBS8
BRIDGE RECT 1P 800V 800MA MBS
BRIDGE RECT 1P 800V 800MA MBS
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 7485111 | 7485111P | 1076576-MBS8 | MBS8 | MBS8 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | |||
| Package | Mbs | MBS | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |