Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - MBS8 RCG MBS8 RCG

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 883203-MBS8 RCG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Surface Mount MBS Package: 4-BESOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MBS8 Categories: Discrete Semiconductor Products Case / Package: MBS ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8541.10.0080 Other Part Number: MBS8RCGTR, MBS8 RCGTR, MBS8RCGCT, MBS8RCGDKR, MBS8 RCGDKR-ND, MBS8 RCGCT, MBS8 RCGCT-ND, MBS8 RCGDKR, MBS8 RCGTR-ND
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 883203-MBS8 RCG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Surface Mount MBS Package: 4-BESOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MBS8 Categories: Discrete Semiconductor Products Case / Package: MBS ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8541.10.0080 Other Part Number: MBS8RCGTR, MBS8 RCGTR, MBS8RCGCT, MBS8RCGDKR, MBS8 RCGDKR-ND, MBS8 RCGCT, MBS8 RCGCT-ND, MBS8 RCGDKR, MBS8 RCGTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MBS8 RCG - 883203-MBS8 RCG - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MBS8 RCG
883203-MBS8 RCG
Bridge Rectifiers - MBS8 RCG 883203-MBS8 RCG
Manufacturer: Taiwan Semiconductor Win Source Part Number: 883203-MBS8 RCG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Surface Mount MBS Package: 4-BESOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MBS8 Categories: Discrete Semiconductor Products Case / Package: MBS ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8541.10.0080 Other Part Number: MBS8RCGTR, MBS8 RCGTR, MBS8RCGCT, MBS8RCGDKR, MBS8 RCGDKR-ND, MBS8 RCGCT, MBS8 RCGCT-ND, MBS8 RCGDKR, MBS8 RCGTR-ND

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 883203-MBS8 RCG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 800 V Surface Mount MBS
Package: 4-BESOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBS8
Categories: Discrete Semiconductor Products
Case / Package: MBS
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8541.10.0080
Other Part Number: MBS8RCGTR, MBS8 RCGTR, MBS8RCGCT, MBS8RCGDKR, MBS8 RCGDKR-ND, MBS8 RCGCT, MBS8 RCGCT-ND, MBS8 RCGDKR, MBS8 RCGTR-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
MBS8 RCG
Bridge Rectifiers MBS8 RCG
Bridge Rectifiers 0.8A 800V

Bridge Rectifiers 0.8A 800V

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 883203-MBS8 RCG MBS8 RCG
Product Name Bridge Rectifiers - MBS8 RCG Bridge Rectifiers
Diode Type Bridge Rectifier Single Phase Standard 800 V Surface Mount MBS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219501 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-41
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRSCPHN30 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 5500 mA
trr 2000 ns
View Details
Schottky Diodes & Rectifiers - 8168918P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
RF Diodes - BA892-02VE6327 - 079391-BA892-02VE6327 - Win Source Electronics
Specs
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers