Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995346-MBS8 RC
Length: 4.9 mm
Number of Elements: 1
Forward Voltage: 1 V
Peak Non-Repetitive Surge Current: 35 A
Forward Current: 800 mA
Height: 2.7 mm
Number of Pins: 4
Width: 4 mm
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MB6S-E3/80; HD06-T; HD04-T; MB10S; HD02-T; MB6M-E3/45MBS8RC;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8541100080, 8541100080
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 800 V
Peak Reverse Current: 100 µA
Max Forward Surge Current (Ifsm): 35 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 995346-MBS8 RC |
| Product Name | OEM Parts - OEM Parts (M - N) - MBS8 RC |