Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - MBS6 RC MBS6 RC

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 095185-MBS6 RC Categories: Discrete Semiconductor Products Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Industrial, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 095185-MBS6 RC Categories: Discrete Semiconductor Products Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Industrial, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MBS6 RC - 095185-MBS6 RC - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MBS6 RC
095185-MBS6 RC
Bridge Rectifiers - MBS6 RC 095185-MBS6 RC
Manufacturer: Taiwan Semiconductor Win Source Part Number: 095185-MBS6 RC Categories: Discrete Semiconductor Products Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Industrial, Communications & Networking

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 095185-MBS6 RC
Categories: Discrete Semiconductor Products
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Industrial, Communications & Networking

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 095185-MBS6 RC
Product Name Bridge Rectifiers - MBS6 RC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4496 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.2 mA
IR 0.2500 mA
View Details
High-voltage switching diode - BAS21LDYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers