Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Bridge Rectifiers MBS4

Description
Win Source Part Number: 1209759-MBS4 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 800 mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Package / Case: 4-BESOP (0.173", 4.40mm Width) Supplier Device Package: MBS Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MBS4.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: MBS4 RCGCT,1801-MBS4CT,MB S4 RCG,MBS4RCGDKR,MBS4R CGCT-ND,MBS4RCGTR-ND ,1801-MBS4TR,MBS4 RCGDKR,MBS4 RCGCT-ND,MBS4RCGDKR- ND,MBS4 RCGTR,1801-MBS4DKR,M BS4RCGCT,MBS4RCGTR,M BS4 RCGDKR-ND,MBS4 RCGTR-ND Base Product Number: MBS4
Request a Quote Datasheet
Description
Win Source Part Number: 1209759-MBS4 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 800 mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Package / Case: 4-BESOP (0.173", 4.40mm Width) Supplier Device Package: MBS Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MBS4.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: MBS4 RCGCT,1801-MBS4CT,MB S4 RCG,MBS4RCGDKR,MBS4R CGCT-ND,MBS4RCGTR-ND ,1801-MBS4TR,MBS4 RCGDKR,MBS4 RCGCT-ND,MBS4RCGDKR- ND,MBS4 RCGTR,1801-MBS4DKR,M BS4RCGCT,MBS4RCGTR,M BS4 RCGDKR-ND,MBS4 RCGTR-ND Base Product Number: MBS4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1209759-MBS4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1209759-MBS4
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1209759-MBS4
Win Source Part Number: 1209759-MBS4 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 800 mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Package / Case: 4-BESOP (0.173", 4.40mm Width) Supplier Device Package: MBS Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MBS4.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: MBS4 RCGCT,1801-MBS4CT,MB S4 RCG,MBS4RCGDKR,MBS4R CGCT-ND,MBS4RCGTR-ND ,1801-MBS4TR,MBS4 RCGDKR,MBS4 RCGCT-ND,MBS4RCGDKR- ND,MBS4 RCGTR,1801-MBS4DKR,M BS4RCGCT,MBS4RCGTR,M BS4 RCGDKR-ND,MBS4 RCGTR-ND Base Product Number: MBS4

Win Source Part Number: 1209759-MBS4
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 800 mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Voltage - Peak Reverse (Max): 400 V
Package / Case: 4-BESOP (0.173", 4.40mm Width)
Supplier Device Package: MBS
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MBS4.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Other Names: MBS4 RCGCT,1801-MBS4CT,MBS4 RCG,MBS4RCGDKR,MBS4RCGCT-ND,MBS4RCGTR-ND,1801-MBS4TR,MBS4 RCGDKR,MBS4 RCGCT-ND,MBS4RCGDKR-ND,MBS4 RCGTR,1801-MBS4DKR,MBS4RCGCT,MBS4RCGTR,MBS4 RCGDKR-ND,MBS4 RCGTR-ND
Base Product Number: MBS4

Buy Now Datasheet
Bridge Rectifiers - 6527450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
6527450
Bridge Rectifiers 6527450
Bridge Rectifier Single 400V 0.8A TO269

Bridge Rectifier Single 400V 0.8A TO269

Supplier's Site
Bridge Rectifiers - 6527450P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
6527450P
Bridge Rectifiers 6527450P
Bridge Rectifier Single 400V 0.8A TO269

Bridge Rectifier Single 400V 0.8A TO269

Supplier's Site
Bridge Rectifiers - 1699002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1699002
Bridge Rectifiers 1699002
Bridge Rectifier Single 400V 0.8A TO269

Bridge Rectifier Single 400V 0.8A TO269

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MBS4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MBS4
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MBS4
BRIDGE RECT 1P 400V 800MA MBS

BRIDGE RECT 1P 400V 800MA MBS

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 1209759-MBS4 6527450 6527450P MBS4
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 1 volts 1 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAT42LS-QYL - Nexperia B.V.
Specs
Package SOD882BD SOD882BD
RoHS Compliant RoHS
IFSM 3 amps
View Details
3 suppliers
Rectifier Diodes, Type FRD - Model: FDRW12S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 12 amps
VRRM 1200 volts
View Details